Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 27.9 CFM (0.781m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0824L-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 27.9 SCFM (47.42 m³/hr) |
| Maximum Static Pressure | 0.1020 in H2O (0.1906 Torr) |
| Maximum Sound Level | 25 dbA |
| Nominal Voltage | 24 volts |