Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0824HHB

Description
Win Source Part Number: 1368406-AFB0824HHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0824 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.100A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.128 lb (58.06 g) Voltage Range: 14 ~ 27.6VDC Width: 15.00mm Air Flow: 35.7 CFM (1.00m³/min) Static Pressure: 0.159 in H2O (39.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 37.0dB(A) RPM: 3400 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368406-AFB0824HHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0824 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.100A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.128 lb (58.06 g) Voltage Range: 14 ~ 27.6VDC Width: 15.00mm Air Flow: 35.7 CFM (1.00m³/min) Static Pressure: 0.159 in H2O (39.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 37.0dB(A) RPM: 3400 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0824HHB - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0824HHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0824HHB
Win Source Part Number: 1368406-AFB0824HHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0824 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.100A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.128 lb (58.06 g) Voltage Range: 14 ~ 27.6VDC Width: 15.00mm Air Flow: 35.7 CFM (1.00m³/min) Static Pressure: 0.159 in H2O (39.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 37.0dB(A) RPM: 3400 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368406-AFB0824HHB
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Box
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB0824
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 80mm L x 80mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.100A
Power (Watts): 2.4 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.128 lb (58.06 g)
Voltage Range: 14 ~ 27.6VDC
Width: 15.00mm
Air Flow: 35.7 CFM (1.00m³/min)
Static Pressure: 0.159 in H2O (39.6 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 37.0dB(A)
RPM: 3400 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0824HHB
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 36 SCFM (60.68 m³/hr)
Static Pressure Range 0 in H2O (0.2971 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Turbo Blowers - Aerzen Turbo Generation 5plus - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Explosion Proof Blower - EXV1000-7W 10HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details