Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 33.6 CFM (0.941m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2196-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 33.6 SCFM (57.11 m³/hr) |
| Maximum Static Pressure | 0.1380 in H2O (0.2578 Torr) |
| Maximum Sound Level | 34 dbA |
| Nominal Voltage | 24 volts |