Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0824GHE

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1943-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1943-ND
DC Brushless Fans (BLDC) 603-1943-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 99.01Cfm, 54Dba; Supply Voltage Vdc Delta Electronics - 78AH8610 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 99.01Cfm, 54Dba; Supply Voltage Vdc Delta Electronics
78AH8610
Axial Fan, 80Mm, 24Vdc, 99.01Cfm, 54Dba; Supply Voltage Vdc Delta Electronics 78AH8610
AXIAL FAN, 80MM, 24VDC, 99.01CFM, 54DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99.01CFM; Noise Rating:54dBA; Power Rating:15.6W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 99.01CFM, 54DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99.01CFM; Noise Rating:54dBA; Power Rating:15.6W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1943-ND 78AH8610
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc, 99.01Cfm, 54Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 99 SCFM (168 m³/hr) 99.01 SCFM (168 m³/hr)
Maximum Static Pressure 1.01 in H2O (1.88 Torr)
Maximum Sound Level 54 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (210 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 85MG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details