Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0812VH

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 42.0 CFM (1.18m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 42.0 CFM (1.18m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1311-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1311-ND
DC Brushless Fans (BLDC) 603-1311-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 42.0 CFM (1.18m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 42.0 CFM (1.18m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12Vdc, 42.02Cfm, 38Dba; Supply Voltage Vdc Delta Electronics - 78AH8608 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 42.02Cfm, 38Dba; Supply Voltage Vdc Delta Electronics
78AH8608
Axial Fan, 80Mm, 12Vdc, 42.02Cfm, 38Dba; Supply Voltage Vdc Delta Electronics 78AH8608
AXIAL FAN, 80MM, 12VDC, 42.02CFM, 38DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:42.02CFM; Noise Rating:38dBA; Power Rating:3.12W

AXIAL FAN, 80MM, 12VDC, 42.02CFM, 38DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:42.02CFM; Noise Rating:38dBA; Power Rating:3.12W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1311-ND 78AH8608
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc, 42.02Cfm, 38Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 42 SCFM (71.39 m³/hr) 42.02 SCFM (71.42 m³/hr)
Maximum Static Pressure 0.2170 in H2O (0.4054 Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
Axial Fans - 1759799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details
60x60x25mm, 12 VDC, 12.782 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FAD1-06025CBLW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details