Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 42.0 CFM (1.18m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0812VH-F00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 42 SCFM (71.39 m³/hr) |
| Maximum Static Pressure | 0.2170 in H2O (0.4054 Torr) |
| Maximum Sound Level | 38 dbA |
| Nominal Voltage | 12 volts |