Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 72.8 CFM (2.04m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0812SHE-F00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 72.8 SCFM (124 m³/hr) |
| Maximum Static Pressure | 0.5470 in H2O (1.02 Torr) |
| Maximum Sound Level | 46 dbA |
| Nominal Voltage | 12 volts |