Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 42.7 CFM (1.20m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0812SHB-F00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 42.7 SCFM (72.58 m³/hr) |
| Maximum Static Pressure | 0.2160 in H2O (0.4036 Torr) |
| Maximum Sound Level | 42.5 dbA |
| Nominal Voltage | 12 volts |