Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0812SH

Description
Win Source Part Number: 1368417-AFB0812SH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0812 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.340A Power (Watts): 4.08 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 7 ~ 13VDC Width: 25.40mm Air Flow: 46.6 CFM (1.30m³/min) Static Pressure: 0.267 in H2O (66.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 40.0dB(A) RPM: 4000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368417-AFB0812SH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0812 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.340A Power (Watts): 4.08 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 7 ~ 13VDC Width: 25.40mm Air Flow: 46.6 CFM (1.30m³/min) Static Pressure: 0.267 in H2O (66.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 40.0dB(A) RPM: 4000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0812SH - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0812SH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0812SH
Win Source Part Number: 1368417-AFB0812SH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0812 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.340A Power (Watts): 4.08 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 7 ~ 13VDC Width: 25.40mm Air Flow: 46.6 CFM (1.30m³/min) Static Pressure: 0.267 in H2O (66.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 40.0dB(A) RPM: 4000 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368417-AFB0812SH
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Bulk
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB0812
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 80mm L x 80mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.340A
Power (Watts): 4.08 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.176 lb (80.00 g)
Voltage Range: 7 ~ 13VDC
Width: 25.40mm
Air Flow: 46.6 CFM (1.30m³/min)
Static Pressure: 0.267 in H2O (66.5 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 40.0dB(A)
RPM: 4000 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0812SH
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 47 SCFM (79.21 m³/hr)
Static Pressure Range 0 in H2O (0.4988 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.7 inch (322 mm)
Air Flow Rate 243 SCFM (413 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details