Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0812SH

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1538-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1538-ND
DC Brushless Fans (BLDC) 603-1538-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics - 78AH8604 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics
78AH8604
Axial Fan, 80Mm, 12Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics 78AH8604
AXIAL FAN, 80MM, 12VDC, 46.62CFM, 40DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.62CFM; Noise Rating:40dBA; Power Rating:4.08W

AXIAL FAN, 80MM, 12VDC, 46.62CFM, 40DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.62CFM; Noise Rating:40dBA; Power Rating:4.08W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1538-ND 78AH8604
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr) 46.62 SCFM (79.24 m³/hr)
Maximum Static Pressure 0.2670 in H2O (0.4988 Torr)
Maximum Sound Level 40 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
DC Brushless Fans (BLDC) - FAD1-04010BAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers