Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0812SH-R00

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1540-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1540-ND
DC Brushless Fans (BLDC) 603-1540-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.6 CFM (1.30m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics - 78AH8606 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics
78AH8606
Axial Fan, 80Mm, 12Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics 78AH8606
AXIAL FAN, 80MM, 12VDC, 46.62CFM, 40DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.62CFM; Noise Rating:40dBA; Power Rating:4.08W

AXIAL FAN, 80MM, 12VDC, 46.62CFM, 40DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.62CFM; Noise Rating:40dBA; Power Rating:4.08W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1540-ND 78AH8606
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc, 46.62Cfm, 40Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr) 46.62 SCFM (79.24 m³/hr)
Maximum Static Pressure 0.2670 in H2O (0.4988 Torr)
Maximum Sound Level 40 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8674 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 230 volts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 30W Stego - 24T1243 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Rack Cooling - 2709878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Bearings Ball/Roller
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details