Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 41.7 CFM (1.17m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0812MD-AF00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 41.7 SCFM (70.88 m³/hr) |
| Maximum Static Pressure | 0.1820 in H2O (0.3400 Torr) |
| Maximum Sound Level | 36 dbA |
| Nominal Voltage | 12 volts |