Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0812MD-A

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 41.7 CFM (1.17m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 41.7 CFM (1.17m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1935-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1935-ND
DC Brushless Fans (BLDC) 603-1935-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 41.7 CFM (1.17m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 41.7 CFM (1.17m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12Vdc, 41.68Cfm, 36Dba; Supply Voltage Vdc Delta Electronics - 78AH8603 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 41.68Cfm, 36Dba; Supply Voltage Vdc Delta Electronics
78AH8603
Axial Fan, 80Mm, 12Vdc, 41.68Cfm, 36Dba; Supply Voltage Vdc Delta Electronics 78AH8603
AXIAL FAN, 80MM, 12VDC, 41.68CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.68CFM; Noise Rating:36dBA; Power Rating:1.92W; IP Rating:

AXIAL FAN, 80MM, 12VDC, 41.68CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.68CFM; Noise Rating:36dBA; Power Rating:1.92W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1935-ND 78AH8603
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc, 41.68Cfm, 36Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 41.7 SCFM (70.88 m³/hr) 41.68 SCFM (70.84 m³/hr)
Maximum Static Pressure 0.1820 in H2O (0.3400 Torr)
Maximum Sound Level 36 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFFT60002 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Led 025 Extension Cable, Dc, 1M W/ 2 Connectors, Vde Stego - 24T1318 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6020-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details