Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1937-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 33.5 SCFM (56.94 m³/hr) |
| Maximum Static Pressure | 0.1290 in H2O (0.2410 Torr) |
| Maximum Sound Level | 30.5 dbA |
| Nominal Voltage | 12 volts |