Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 55.9 CFM (1.57m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0812HHD-A-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 55.9 SCFM (95.01 m³/hr) |
| Maximum Static Pressure | 0.3110 in H2O (0.5810 Torr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 12 volts |