Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0812HH

Description
Win Source Part Number: 1368400-AFB0812HH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0812 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.200A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 7 ~ 13.8VDC Width: 25.40mm Air Flow: 37.4 CFM (1.05m³/min) Static Pressure: 0.181 in H2O (45.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 34.0dB(A) RPM: 3250 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368400-AFB0812HH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0812 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.200A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 7 ~ 13.8VDC Width: 25.40mm Air Flow: 37.4 CFM (1.05m³/min) Static Pressure: 0.181 in H2O (45.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 34.0dB(A) RPM: 3250 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0812HH - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0812HH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0812HH
Win Source Part Number: 1368400-AFB0812HH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0812 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.200A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 7 ~ 13.8VDC Width: 25.40mm Air Flow: 37.4 CFM (1.05m³/min) Static Pressure: 0.181 in H2O (45.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 34.0dB(A) RPM: 3250 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368400-AFB0812HH
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Tray
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB0812
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 80mm L x 80mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.200A
Power (Watts): 2.4 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.176 lb (80.00 g)
Voltage Range: 7 ~ 13.8VDC
Width: 25.40mm
Air Flow: 37.4 CFM (1.05m³/min)
Static Pressure: 0.181 in H2O (45.1 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 34.0dB(A)
RPM: 3250 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0812HH
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 37 SCFM (63.57 m³/hr)
Static Pressure Range 0 in H2O (0.3382 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Backward Curved Fan - N88-56604 Gen 3+ - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Explosion Proof Blower - EXV500-7W 5HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details