Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0812H

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 35.3 CFM (0.988m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 35.3 CFM (0.988m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1050-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1050-ND
DC Brushless Fans (BLDC) 603-1050-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 35.3 CFM (0.988m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 35.3 CFM (0.988m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12Vdc, 35.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics - 78AH8601 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 35.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics
78AH8601
Axial Fan, 80Mm, 12Vdc, 35.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics 78AH8601
AXIAL FAN, 80MM, 12VDC, 35.31CFM, 31DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:35.31CFM; Noise Rating:31dBA; Power Rating:1.92W

AXIAL FAN, 80MM, 12VDC, 35.31CFM, 31DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:35.31CFM; Noise Rating:31dBA; Power Rating:1.92W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1050-ND 78AH8601
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc, 35.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 35.3 SCFM (60 m³/hr) 35.31 SCFM (60.02 m³/hr)
Maximum Static Pressure 0.1590 in H2O (0.2971 Torr)
Maximum Sound Level 31 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 146DF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details