Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0805L

Description
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 27.9 CFM (0.781m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 27.9 CFM (0.781m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1305-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1305-ND
DC Brushless Fans (BLDC) 603-1305-ND
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 27.9 CFM (0.781m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 27.9 CFM (0.781m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 5Vdc, 27.9Cfm, 25Dba; Supply Voltage Vdc Delta Electronics - 78AH8599 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 5Vdc, 27.9Cfm, 25Dba; Supply Voltage Vdc Delta Electronics
78AH8599
Axial Fan, 80Mm, 5Vdc, 27.9Cfm, 25Dba; Supply Voltage Vdc Delta Electronics 78AH8599
AXIAL FAN, 80MM, 5VDC, 27.9CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.9CFM; Noise Rating:25dBA; Power Rating:1.2W; IP Rating:

AXIAL FAN, 80MM, 5VDC, 27.9CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.9CFM; Noise Rating:25dBA; Power Rating:1.2W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1305-ND 78AH8599
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 5Vdc, 27.9Cfm, 25Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.9 SCFM (47.42 m³/hr) 27.9 SCFM (47.42 m³/hr)
Maximum Static Pressure 0.1020 in H2O (0.1906 Torr)
Maximum Sound Level 25 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details
Axial Fans - 2557293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.49 SCFM (45.02 m³/hr)
Nominal Voltage 24 volts
View Details