Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0805H

Description
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 35.3 CFM (0.988m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 35.3 CFM (0.988m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1049-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1049-ND
DC Brushless Fans (BLDC) 603-1049-ND
Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 35.3 CFM (0.988m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 35.3 CFM (0.988m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 5Vdc, 35.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics - 78AH8598 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 5Vdc, 35.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics
78AH8598
Axial Fan, 80Mm, 5Vdc, 35.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics 78AH8598
AXIAL FAN, 80MM, 5VDC, 35.31CFM, 31DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:35.31CFM; Noise Rating:31dBA; Power Rating:2.15W; IP Rating:

AXIAL FAN, 80MM, 5VDC, 35.31CFM, 31DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:35.31CFM; Noise Rating:31dBA; Power Rating:2.15W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1049-ND 78AH8598
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 5Vdc, 35.31Cfm, 31Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 35.3 SCFM (60 m³/hr) 35.31 SCFM (60.02 m³/hr)
Maximum Static Pressure 0.1590 in H2O (0.2971 Torr)
Maximum Sound Level 31 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 2.76 Watt (W) Power Brushless DC Axial Fan - C6025X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8685 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 120 volts
View Details
Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details