Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 28.2 CFM (0.790m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2190-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 28.2 SCFM (47.93 m³/hr) |
| Maximum Static Pressure | 0.1230 in H2O (0.2298 Torr) |
| Maximum Sound Level | 31 dbA |
| Nominal Voltage | 24 volts |