Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0724M-A

Description
Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 28.9 CFM (0.809m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 28.9 CFM (0.809m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1046-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1046-ND
DC Brushless Fans (BLDC) 603-1046-ND
Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 28.9 CFM (0.809m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 28.9 CFM (0.809m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 70Mm, 24V, 28.85Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8596 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 70Mm, 24V, 28.85Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics
78AH8596
Axial Fan, 70Mm, 24V, 28.85Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics 78AH8596
AXIAL FAN, 70MM, 24V, 28.85CFM, 31.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:28.85CFM; Noise Rating:31.5dBA; Power Rating:2.16W

AXIAL FAN, 70MM, 24V, 28.85CFM, 31.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:28.85CFM; Noise Rating:31.5dBA; Power Rating:2.16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1046-ND 78AH8596
Product Name DC Brushless Fans (BLDC) Axial Fan, 70Mm, 24V, 28.85Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28.9 SCFM (49.12 m³/hr) 28.85 SCFM (49.04 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 31.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AX24B004-B225 Series ≤ 4.5 Ampere (A) Current and 647 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushed Direct Current (DC) Axial Fan - AX24B004-B225-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 4.5 amps
View Details
Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details