Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0724H-A

Description
Win Source Part Number: 1368440-AFB0724H-A Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0724 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 70mm L x 70mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.130A Power (Watts): 3.12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.199 lb (90.26 g) Voltage Range: 14 ~ 26.4VDC Width: 25.40mm Air Flow: 36.3 CFM (1.02m³/min) Static Pressure: 0.217 in H2O (54.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 37.5dB(A) RPM: 3900 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368440-AFB0724H-A Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0724 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 70mm L x 70mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.130A Power (Watts): 3.12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.199 lb (90.26 g) Voltage Range: 14 ~ 26.4VDC Width: 25.40mm Air Flow: 36.3 CFM (1.02m³/min) Static Pressure: 0.217 in H2O (54.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 37.5dB(A) RPM: 3900 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0724H-A - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0724H-A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0724H-A
Win Source Part Number: 1368440-AFB0724H-A Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0724 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 70mm L x 70mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.130A Power (Watts): 3.12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.199 lb (90.26 g) Voltage Range: 14 ~ 26.4VDC Width: 25.40mm Air Flow: 36.3 CFM (1.02m³/min) Static Pressure: 0.217 in H2O (54.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 37.5dB(A) RPM: 3900 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368440-AFB0724H-A
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Bulk
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB0724
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 70mm L x 70mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.130A
Power (Watts): 3.12 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.199 lb (90.26 g)
Voltage Range: 14 ~ 26.4VDC
Width: 25.40mm
Air Flow: 36.3 CFM (1.02m³/min)
Static Pressure: 0.217 in H2O (54.1 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 37.5dB(A)
RPM: 3900 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0724H-A
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 36 SCFM (61.7 m³/hr)
Static Pressure Range 0 in H2O (0.4054 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Screw Blower - Delta Hybrid - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Centrifugal Fans - 7878964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 3.0 inch (75 mm)
Air Flow Rate 10 SCFM (16.58 m³/hr)
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details