Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0712VHB

Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1927-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1927-ND
DC Brushless Fans (BLDC) 603-1927-ND
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 70Mm, 12Vdc, 45.45Cfm, 44Dba; Supply Voltage Vdc Delta Electronics - 78AH8593 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 70Mm, 12Vdc, 45.45Cfm, 44Dba; Supply Voltage Vdc Delta Electronics
78AH8593
Axial Fan, 70Mm, 12Vdc, 45.45Cfm, 44Dba; Supply Voltage Vdc Delta Electronics 78AH8593
AXIAL FAN, 70MM, 12VDC, 45.45CFM, 44DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.45CFM; Noise Rating:44dBA; Power Rating:4.44W; IP Rating:

AXIAL FAN, 70MM, 12VDC, 45.45CFM, 44DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.45CFM; Noise Rating:44dBA; Power Rating:4.44W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1927-ND 78AH8593
Product Name DC Brushless Fans (BLDC) Axial Fan, 70Mm, 12Vdc, 45.45Cfm, 44Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr) 45.45 SCFM (77.25 m³/hr)
Maximum Static Pressure 0.3060 in H2O (0.5717 Torr)
Maximum Sound Level 44 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Backward Curved Fan - UNO805604D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 86 dbA
View Details