Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0712VHB-F00

Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1806-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1806-ND
DC Brushless Fans (BLDC) 603-1806-ND
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 70Mm, 12Vdc, 45.45Cfm, 44Dba; Supply Voltage Vdc Delta Electronics - 78AH8594 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 70Mm, 12Vdc, 45.45Cfm, 44Dba; Supply Voltage Vdc Delta Electronics
78AH8594
Axial Fan, 70Mm, 12Vdc, 45.45Cfm, 44Dba; Supply Voltage Vdc Delta Electronics 78AH8594
AXIAL FAN, 70MM, 12VDC, 45.45CFM, 44DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.45CFM; Noise Rating:44dBA; Power Rating:4.44W; IP Rating:

AXIAL FAN, 70MM, 12VDC, 45.45CFM, 44DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.45CFM; Noise Rating:44dBA; Power Rating:4.44W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1806-ND 78AH8594
Product Name DC Brushless Fans (BLDC) Axial Fan, 70Mm, 12Vdc, 45.45Cfm, 44Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr) 45.45 SCFM (77.25 m³/hr)
Maximum Static Pressure 0.3060 in H2O (0.5717 Torr)
Maximum Sound Level 44 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F31823042507 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6000 SCFM (10198 m³/hr)
Maximum Sound Level 92 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details