Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0712SH-AB

Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 61.1 CFM (1.71m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 61.1 CFM (1.71m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1045-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1045-ND
DC Brushless Fans (BLDC) 603-1045-ND
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 61.1 CFM (1.71m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 61.1 CFM (1.71m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 70Mm, 12V, 61.05Cfm, 50.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8592 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 70Mm, 12V, 61.05Cfm, 50.5Dba; Supply Voltage Vdc Delta Electronics
78AH8592
Axial Fan, 70Mm, 12V, 61.05Cfm, 50.5Dba; Supply Voltage Vdc Delta Electronics 78AH8592
AXIAL FAN, 70MM, 12V, 61.05CFM, 50.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:61.05CFM; Noise Rating:50.5dBA; Power Rating:7.8W

AXIAL FAN, 70MM, 12V, 61.05CFM, 50.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:61.05CFM; Noise Rating:50.5dBA; Power Rating:7.8W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1045-ND 78AH8592
Product Name DC Brushless Fans (BLDC) Axial Fan, 70Mm, 12V, 61.05Cfm, 50.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 61.1 SCFM (104 m³/hr) 61.05 SCFM (104 m³/hr)
Maximum Static Pressure 0.6250 in H2O (1.17 Torr)
Maximum Sound Level 50.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details
Axial Fans - 2557314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (210 m³/hr)
Nominal Voltage 24 volts
View Details