Delta Electronics (Americas) SIZE=70X15,LBS/CTN=24 AFB0712HHB

Description
SIZE=70X15,LBS/CTN=2 4
Request a Quote Datasheet
Description
SIZE=70X15,LBS/CTN=2 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIZE=70X15,LBS/CTN=24 - AFB0712HHB - Heilind Electronics, Inc.
Wilmington, MA, United States
SIZE=70X15,LBS/CTN=24
AFB0712HHB
SIZE=70X15,LBS/CTN=24 AFB0712HHB
SIZE=70X15,LBS/CTN=2 4

SIZE=70X15,LBS/CTN=24

Buy Now
DC Brushless Fans (BLDC) - 603-1930-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1930-ND
DC Brushless Fans (BLDC) 603-1930-ND
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 37.5 CFM (1.05m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 37.5 CFM (1.05m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 70Mm, 12V, 37.54Cfm, 38.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8590 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 70Mm, 12V, 37.54Cfm, 38.5Dba; Supply Voltage Vdc Delta Electronics
78AH8590
Axial Fan, 70Mm, 12V, 37.54Cfm, 38.5Dba; Supply Voltage Vdc Delta Electronics 78AH8590
AXIAL FAN, 70MM, 12V, 37.54CFM, 38.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:37.54CFM; Noise Rating:38.5dBA; Power Rating:3.12W

AXIAL FAN, 70MM, 12V, 37.54CFM, 38.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:37.54CFM; Noise Rating:38.5dBA; Power Rating:3.12W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number AFB0712HHB 603-1930-ND 78AH8590
Product Name SIZE=70X15,LBS/CTN=24 DC Brushless Fans (BLDC) Axial Fan, 70Mm, 12V, 37.54Cfm, 38.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.5 SCFM (63.74 m³/hr) 37.54 SCFM (63.81 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
Maximum Sound Level 38.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details