Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 33.2 CFM (0.930m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0712HB-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 33.2 SCFM (56.43 m³/hr) |
| Maximum Static Pressure | 0.1620 in H2O (0.3027 Torr) |
| Maximum Sound Level | 34.5 dbA |
| Nominal Voltage | 12 volts |