Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 27.5 CFM (0.770m³/min) 2 Wire Leads
AXIAL FAN, 60MM, 48VDC, 27.54CFM, 40DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.54CFM; Noise Rating:40dBA; Power Rating:3.84W
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | AFB0648HH-A | 603-1300-ND | 78AH8587 |
| Product Name | SIZE=60X25,LBS/CTN=27 | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 48Vdc, 27.54Cfm, 40Dba; Supply Voltage Vdc Delta Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 27.5 SCFM (46.74 m³/hr) | 27.54 SCFM (46.81 m³/hr) | |
| Maximum Static Pressure | 0.2940 in H2O (0.5493 Torr) | ||
| Maximum Sound Level | 40 dbA | ||
| Nominal Voltage | 48 volts | 48 volts |