Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 29.1 CFM (0.815m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1913-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 29.1 SCFM (49.46 m³/hr) |
| Maximum Static Pressure | 0.2780 in H2O (0.5194 Torr) |
| Maximum Sound Level | 41 dbA |
| Nominal Voltage | 24 volts |