Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.7 CFM (0.776m³/min) 2 Wire Leads
AXIAL FAN, 60MM, 24VDC, 27.72CFM, 38DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.72CFM; Noise Rating:38dBA; Power Rating:2.88W; IP Rating:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-AFB0624VHC-ND | 77AH7278 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 24Vdc, 27.72Cfm, 38Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 27.7 SCFM (47.08 m³/hr) | 27.72 SCFM (47.12 m³/hr) |
| Maximum Static Pressure | 0.2520 in H2O (0.4708 Torr) | |
| Maximum Sound Level | 38 dbA | |
| Nominal Voltage | 24 volts | 24 volts |