Delta Electronics (Americas) Axial Fan, 60Mm, 24Vdc, 19.42Cfm, 37Dba; Supply Voltage Vdc Delta Electronics/fans AFB0624VHB-R00

Description
AXIAL FAN, 60MM, 24VDC, 19.42CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.42CFM; Noise Rating:37dBA; Power Rating:2.64W; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 24VDC, 19.42CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.42CFM; Noise Rating:37dBA; Power Rating:2.64W; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc, 19.42Cfm, 37Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7277 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 19.42Cfm, 37Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7277
Axial Fan, 60Mm, 24Vdc, 19.42Cfm, 37Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7277
AXIAL FAN, 60MM, 24VDC, 19.42CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.42CFM; Noise Rating:37dBA; Power Rating:2.64W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 19.42CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.42CFM; Noise Rating:37dBA; Power Rating:2.64W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7277
Product Name Axial Fan, 60Mm, 24Vdc, 19.42Cfm, 37Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.42 SCFM (33.01 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 315644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7160 SCFM (12170 m³/hr)
Maximum Sound Level 78 dbA
View Details
Type 7F.20 - Filter Fan - 7F2090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details