Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 30.5 CFM (0.854m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0624VH-AR00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 30.5 SCFM (51.84 m³/hr) |
| Maximum Static Pressure | 0.3450 in H2O (0.6446 Torr) |
| Maximum Sound Level | 42.5 dbA |
| Nominal Voltage | 24 volts |