Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0624SH-A

Description
Win Source Part Number: 1368458-AFB0624SH-A Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.170A Power (Watts): 4.08 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 14 ~ 27.6VDC Width: 25.40mm Air Flow: 34.2 CFM (0.958m³/min) Static Pressure: 0.422 in H2O (105.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 44.5dB(A) RPM: 6000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368458-AFB0624SH-A Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.170A Power (Watts): 4.08 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 14 ~ 27.6VDC Width: 25.40mm Air Flow: 34.2 CFM (0.958m³/min) Static Pressure: 0.422 in H2O (105.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 44.5dB(A) RPM: 6000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0624SH-A - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0624SH-A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0624SH-A
Win Source Part Number: 1368458-AFB0624SH-A Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.170A Power (Watts): 4.08 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 14 ~ 27.6VDC Width: 25.40mm Air Flow: 34.2 CFM (0.958m³/min) Static Pressure: 0.422 in H2O (105.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 44.5dB(A) RPM: 6000 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368458-AFB0624SH-A
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Box
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB0624
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 60mm L x 60mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.170A
Power (Watts): 4.08 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.176 lb (80.00 g)
Voltage Range: 14 ~ 27.6VDC
Width: 25.40mm
Air Flow: 34.2 CFM (0.958m³/min)
Static Pressure: 0.422 in H2O (105.1 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 44.5dB(A)
RPM: 6000 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0624SH-A
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 34 SCFM (58.13 m³/hr)
Static Pressure Range 0 in H2O (0.7884 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

PTI-IS SERIES - Metal Inline Booster Fans - PTI-150IS 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details