Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0624LB

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 11.6 CFM (0.325m³/min) 2 Wire Leads
Request a Quote
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 11.6 CFM (0.325m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delta Electronics Axial Fan, part number 77AH7272, is a 60mm square fan designed for 24V DC operation. It delivers an airflow of 11.55 CFM while maintaining a noise level of 24 dBA, making it suitable for applications where low noise is a priority. The fan features a ball bearing design, which typically enhances durability and performance. It operates at a power rating of 960mW and is compliant with RoHS standards. Engineers should consider the specified operating conditions and ensure proper handling and installation to avoid damage and ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The Delta Electronics Axial Fan, part number 77AH7272, is a 60mm square fan designed for 24V DC operation. It delivers an airflow of 11.55 CFM while maintaining a noise level of 24 dBA, making it suitable for applications where low noise is a priority. The fan features a ball bearing design, which typically enhances durability and performance. It operates at a power rating of 960mW and is compliant with RoHS standards. Engineers should consider the specified operating conditions and ensure proper handling and installation to avoid damage and ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1860-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1860-ND
DC Brushless Fans (BLDC) 603-1860-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 11.6 CFM (0.325m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 11.6 CFM (0.325m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc, 11.55Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7272 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 11.55Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7272
Axial Fan, 60Mm, 24Vdc, 11.55Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7272
AXIAL FAN, 60MM, 24VDC, 11.55CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.55CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 11.55CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.55CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1860-ND 77AH7272
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc, 11.55Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.6 SCFM (19.72 m³/hr) 11.55 SCFM (19.63 m³/hr)
Maximum Static Pressure 0.0870 in H2O (0.1625 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-03010BALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
2 suppliers