Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0624HHB

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 17.3 CFM (0.484m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 17.3 CFM (0.484m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1851-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1851-ND
DC Brushless Fans (BLDC) 603-1851-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 17.3 CFM (0.484m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 17.3 CFM (0.484m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc, 17.3Cfm, 35Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7269 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 17.3Cfm, 35Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7269
Axial Fan, 60Mm, 24Vdc, 17.3Cfm, 35Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7269
AXIAL FAN, 60MM, 24VDC, 17.3CFM, 35DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.3CFM; Noise Rating:35dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 17.3CFM, 35DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.3CFM; Noise Rating:35dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1851-ND 77AH7269
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc, 17.3Cfm, 35Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.3 SCFM (29.41 m³/hr) 17.3 SCFM (29.41 m³/hr)
Maximum Static Pressure 0.1950 in H2O (0.3643 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510CBLW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Sound Level 18.3 dbA
Nominal Voltage 12 volts
View Details