Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.6 CFM (0.773m³/min) 3 Wire Leads
AXIAL FAN, 60MM, 24VDC, 27.54CFM, 40DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.54CFM; Noise Rating:40dBA; Power Rating:2.64W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1531-ND | 78AH8585 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 24Vdc, 27.54Cfm, 40Dba; Supply Voltage Vdc Delta Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 27.6 SCFM (46.91 m³/hr) | 27.54 SCFM (46.81 m³/hr) |
| Maximum Static Pressure | 0.2940 in H2O (0.5493 Torr) | |
| Maximum Sound Level | 40 dbA | |
| Nominal Voltage | 24 volts | 24 volts |