Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0624HH-A

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.6 CFM (0.773m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.6 CFM (0.773m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1037-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1037-ND
DC Brushless Fans (BLDC) 603-1037-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.6 CFM (0.773m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.6 CFM (0.773m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc, 27.54Cfm, 40Dba; Supply Voltage Vdc Delta Electronics - 78AH8584 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 27.54Cfm, 40Dba; Supply Voltage Vdc Delta Electronics
78AH8584
Axial Fan, 60Mm, 24Vdc, 27.54Cfm, 40Dba; Supply Voltage Vdc Delta Electronics 78AH8584
AXIAL FAN, 60MM, 24VDC, 27.54CFM, 40DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.54CFM; Noise Rating:40dBA; Power Rating:2.64W

AXIAL FAN, 60MM, 24VDC, 27.54CFM, 40DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.54CFM; Noise Rating:40dBA; Power Rating:2.64W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1037-ND 78AH8584
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc, 27.54Cfm, 40Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.6 SCFM (46.91 m³/hr) 27.54 SCFM (46.81 m³/hr)
Maximum Static Pressure 0.2940 in H2O (0.5493 Torr)
Maximum Sound Level 40 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
8
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64 SCFM (109 m³/hr)
Maximum Sound Level 48 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details