Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0624HD

Description
Win Source Part Number: 1368427-AFB0624HD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Delta Electronics Series: AFB Package: Box Product Status: Not For New Designs Features: Locked Rotor Protection Base Product Number: AFB0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.050A Power (Watts): 1.2 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.137 lb (62.14 g) Voltage Range: 14 ~ 27.6VDC Width: 20.00mm Air Flow: 16.6 CFM (0.465m³/min) Static Pressure: 0.189 in H2O (47.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 28.0dB(A) RPM: 4000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368427-AFB0624HD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Delta Electronics Series: AFB Package: Box Product Status: Not For New Designs Features: Locked Rotor Protection Base Product Number: AFB0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.050A Power (Watts): 1.2 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.137 lb (62.14 g) Voltage Range: 14 ~ 27.6VDC Width: 20.00mm Air Flow: 16.6 CFM (0.465m³/min) Static Pressure: 0.189 in H2O (47.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 28.0dB(A) RPM: 4000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0624HD - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0624HD
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0624HD
Win Source Part Number: 1368427-AFB0624HD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Delta Electronics Series: AFB Package: Box Product Status: Not For New Designs Features: Locked Rotor Protection Base Product Number: AFB0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.050A Power (Watts): 1.2 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.137 lb (62.14 g) Voltage Range: 14 ~ 27.6VDC Width: 20.00mm Air Flow: 16.6 CFM (0.465m³/min) Static Pressure: 0.189 in H2O (47.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 28.0dB(A) RPM: 4000 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368427-AFB0624HD
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Delta Electronics
Series: AFB
Package: Box
Product Status: Not For New Designs
Features: Locked Rotor Protection
Base Product Number: AFB0624
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 60mm L x 60mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.050A
Power (Watts): 1.2 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.137 lb (62.14 g)
Voltage Range: 14 ~ 27.6VDC
Width: 20.00mm
Air Flow: 16.6 CFM (0.465m³/min)
Static Pressure: 0.189 in H2O (47.1 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 28.0dB(A)
RPM: 4000 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0624HD
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 17 SCFM (28.22 m³/hr)
Static Pressure Range 0 in H2O (0.3531 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details