Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0624EH-AF00

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1295-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1295-ND
DC Brushless Fans (BLDC) 603-1295-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8582 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics
78AH8582
Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics 78AH8582
AXIAL FAN, 60MM, 24V, 38.35CFM, 46.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.35CFM; Noise Rating:46.5dBA; Power Rating:5.76W

AXIAL FAN, 60MM, 24V, 38.35CFM, 46.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.35CFM; Noise Rating:46.5dBA; Power Rating:5.76W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1295-ND 78AH8582
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 38.4 SCFM (65.27 m³/hr) 38.35 SCFM (65.18 m³/hr)
Maximum Static Pressure 0.5440 in H2O (1.02 Torr)
Maximum Sound Level 46.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details