Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0624EH-ABR00

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1530-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1530-ND
DC Brushless Fans (BLDC) 603-1530-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8581 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics
78AH8581
Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics 78AH8581
AXIAL FAN, 60MM, 24V, 38.35CFM, 46.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.35CFM; Noise Rating:46.5dBA; Power Rating:5.76W

AXIAL FAN, 60MM, 24V, 38.35CFM, 46.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.35CFM; Noise Rating:46.5dBA; Power Rating:5.76W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1530-ND 78AH8581
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 38.4 SCFM (65.27 m³/hr) 38.35 SCFM (65.18 m³/hr)
Maximum Static Pressure 0.5440 in H2O (1.02 Torr)
Maximum Sound Level 46.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
Axial Fan - 298DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Fan Accessories Qualtek Electronics - 17B6445 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details