Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0624EH-A

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1294-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1294-ND
DC Brushless Fans (BLDC) 603-1294-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8580 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics
78AH8580
Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics 78AH8580
AXIAL FAN, 60MM, 24V, 38.35CFM, 46.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.35CFM; Noise Rating:46.5dBA; Power Rating:5.76W

AXIAL FAN, 60MM, 24V, 38.35CFM, 46.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.35CFM; Noise Rating:46.5dBA; Power Rating:5.76W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1294-ND 78AH8580
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 38.4 SCFM (65.27 m³/hr) 38.35 SCFM (65.18 m³/hr)
Maximum Static Pressure 0.5440 in H2O (1.02 Torr)
Maximum Sound Level 46.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - N88-50004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6880 SCFM (11694 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details