Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612VHC-F00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.7 CFM (0.776m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.7 CFM (0.776m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1912-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1912-ND
DC Brushless Fans (BLDC) 603-1912-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.7 CFM (0.776m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.7 CFM (0.776m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 27.72Cfm, 38Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7264 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 27.72Cfm, 38Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7264
Axial Fan, 60Mm, 12Vdc, 27.72Cfm, 38Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7264
AXIAL FAN, 60MM, 12VDC, 27.72CFM, 38DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.72CFM; Noise Rating:38dBA; Power Rating:2.88W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 27.72CFM, 38DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.72CFM; Noise Rating:38dBA; Power Rating:2.88W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1912-ND 77AH7264
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 27.72Cfm, 38Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.7 SCFM (47.08 m³/hr) 27.72 SCFM (47.12 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.20 - Filter Fan - 7F20812042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Axial Fans - 2303045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details