Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612SH-ABF00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1033-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1033-ND
DC Brushless Fans (BLDC) 603-1033-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8579 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics
78AH8579
Axial Fan, 60Mm, 12V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics 78AH8579
AXIAL FAN, 60MM, 12V, 34.15CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.15CFM; Noise Rating:44.5dBA; Power Rating:3.24W

AXIAL FAN, 60MM, 12V, 34.15CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.15CFM; Noise Rating:44.5dBA; Power Rating:3.24W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1033-ND 78AH8579
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 34.2 SCFM (58.13 m³/hr) 34.15 SCFM (58.05 m³/hr)
Maximum Static Pressure 0.4220 in H2O (0.7884 Torr)
Maximum Sound Level 44.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 30W Rohs Compliant Stego - 70M7857 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 412 SCFM (700 m³/hr)
Maximum Sound Level 68 dbA
View Details
Axial Fans - 1759812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details