Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612SH-A

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1290-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1290-ND
DC Brushless Fans (BLDC) 603-1290-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8578 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics
78AH8578
Axial Fan, 60Mm, 12V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics 78AH8578
AXIAL FAN, 60MM, 12V, 34.15CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.15CFM; Noise Rating:44.5dBA; Power Rating:3.24W

AXIAL FAN, 60MM, 12V, 34.15CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.15CFM; Noise Rating:44.5dBA; Power Rating:3.24W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1290-ND 78AH8578
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 34.2 SCFM (58.13 m³/hr) 34.15 SCFM (58.05 m³/hr)
Maximum Static Pressure 0.4220 in H2O (0.7884 Torr)
Maximum Sound Level 44.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fans - 1444134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Blower/Fan Type Axial Fan
View Details