Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612MB-R00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.5 CFM (0.378m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.5 CFM (0.378m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1528-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1528-ND
DC Brushless Fans (BLDC) 603-1528-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.5 CFM (0.378m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.5 CFM (0.378m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 13.45Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7256 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 13.45Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7256
Axial Fan, 60Mm, 12Vdc, 13.45Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7256
AXIAL FAN, 60MM, 12VDC, 13.45CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.45CFM; Noise Rating:29dBA; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 13.45CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.45CFM; Noise Rating:29dBA; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1528-ND 77AH7256
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 13.45Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.5 SCFM (22.95 m³/hr) 13.45 SCFM (22.86 m³/hr)
Maximum Static Pressure 0.1190 in H2O (0.2223 Torr)
Maximum Sound Level 29 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - E68-66700 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9200 SCFM (15637 m³/hr)
Maximum Sound Level 75 dbA
View Details