Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612LC

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1289-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1289-ND
DC Brushless Fans (BLDC) 603-1289-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 15.4Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7251 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 15.4Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7251
Axial Fan, 60Mm, 12Vdc, 15.4Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7251
AXIAL FAN, 60MM, 12VDC, 15.4CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.4CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 15.4CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.4CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1289-ND 77AH7251
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 15.4Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.4 SCFM (26.18 m³/hr) 15.4 SCFM (26.18 m³/hr)
Maximum Static Pressure 0.0830 in H2O (0.1551 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 3.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 500 SCFM (850 m³/hr)
Blower/Fan Type Filter Fan
View Details
AC Fans - Q562-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
4 suppliers