AXIAL FAN, 60MM, 12VDC, 15.4CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.4CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 77AH7253 |
| Product Name | Axial Fan, 60Mm, 12Vdc, 15.4Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15.4 SCFM (26.18 m³/hr) |
| Nominal Voltage | 12 volts |