Delta Electronics (Americas) Axial Fan, 60Mm, 12Vdc, 15.4Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans AFB0612LC-F00

Description
AXIAL FAN, 60MM, 12VDC, 15.4CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.4CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 15.4CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.4CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 15.4Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7252 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 15.4Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7252
Axial Fan, 60Mm, 12Vdc, 15.4Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7252
AXIAL FAN, 60MM, 12VDC, 15.4CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.4CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 15.4CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.4CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7252
Product Name Axial Fan, 60Mm, 12Vdc, 15.4Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.4 SCFM (26.18 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Nominal Rated Voltage Ac Finder - 92X8674 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details