Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0612HHB

Description
Win Source Part Number: 1368444-AFB0612HHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Obsolete Features: Locked Rotor Protection Base Product Number: AFB0612 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.120A Power (Watts): 1.44 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.098 lb (44.45 g) Voltage Range: 7 ~ 13.8VDC Width: 15.00mm Air Flow: 17.3 CFM (0.484m³/min) Static Pressure: 0.195 in H2O (48.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 35.0dB(A) RPM: 4500 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368444-AFB0612HHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Obsolete Features: Locked Rotor Protection Base Product Number: AFB0612 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.120A Power (Watts): 1.44 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.098 lb (44.45 g) Voltage Range: 7 ~ 13.8VDC Width: 15.00mm Air Flow: 17.3 CFM (0.484m³/min) Static Pressure: 0.195 in H2O (48.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 35.0dB(A) RPM: 4500 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0612HHB - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0612HHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0612HHB
Win Source Part Number: 1368444-AFB0612HHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Obsolete Features: Locked Rotor Protection Base Product Number: AFB0612 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.120A Power (Watts): 1.44 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.098 lb (44.45 g) Voltage Range: 7 ~ 13.8VDC Width: 15.00mm Air Flow: 17.3 CFM (0.484m³/min) Static Pressure: 0.195 in H2O (48.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 35.0dB(A) RPM: 4500 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368444-AFB0612HHB
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Tray
Product Status: Obsolete
Features: Locked Rotor Protection
Base Product Number: AFB0612
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 60mm L x 60mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.120A
Power (Watts): 1.44 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.098 lb (44.45 g)
Voltage Range: 7 ~ 13.8VDC
Width: 15.00mm
Air Flow: 17.3 CFM (0.484m³/min)
Static Pressure: 0.195 in H2O (48.6 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 35.0dB(A)
RPM: 4500 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0612HHB
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 17 SCFM (29.41 m³/hr)
Static Pressure Range 0 in H2O (0.3643 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX5518 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
Fan Wheels and Fan Inlet Cones -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Fan / Blower Diameter 10.0 to 73.0 inch (254 to 1854 mm)
View Details