Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612HHB

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 17.3 CFM (0.484m³/min) 2 Wire Leads
Request a Quote
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 17.3 CFM (0.484m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delta Electronics axial fan is a 60mm square fan designed for 12V DC operation. It provides an airflow of 17.3 CFM while maintaining a noise level of 35 dBA, making it suitable for applications where noise reduction is a priority. The fan features a ball bearing type for enhanced durability and reliability. It operates at a power rating of 1.44W and is RoHS compliant. Engineers should note that the fan's performance is contingent upon adherence to specified application conditions, and precautions should be taken to avoid damage during handling and installation. The fan is not suitable for environments with corrosive fluids and requires proper polarity connection to prevent damage. Additionally, it is recommended to conduct performance testing if the fan has been stored for over six months.

Datasheet Summary
Powered by GS/AI

The Delta Electronics axial fan is a 60mm square fan designed for 12V DC operation. It provides an airflow of 17.3 CFM while maintaining a noise level of 35 dBA, making it suitable for applications where noise reduction is a priority. The fan features a ball bearing type for enhanced durability and reliability. It operates at a power rating of 1.44W and is RoHS compliant. Engineers should note that the fan's performance is contingent upon adherence to specified application conditions, and precautions should be taken to avoid damage during handling and installation. The fan is not suitable for environments with corrosive fluids and requires proper polarity connection to prevent damage. Additionally, it is recommended to conduct performance testing if the fan has been stored for over six months.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1850-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1850-ND
DC Brushless Fans (BLDC) 603-1850-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 17.3 CFM (0.484m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 17.3 CFM (0.484m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 17.3Cfm, 35Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7242 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 17.3Cfm, 35Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7242
Axial Fan, 60Mm, 12Vdc, 17.3Cfm, 35Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7242
AXIAL FAN, 60MM, 12VDC, 17.3CFM, 35DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.3CFM; Noise Rating:35dBA; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 17.3CFM, 35DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.3CFM; Noise Rating:35dBA; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1850-ND 77AH7242
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 17.3Cfm, 35Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.3 SCFM (29.41 m³/hr) 17.3 SCFM (29.41 m³/hr)
Maximum Static Pressure 0.1950 in H2O (0.3643 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010L12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0736 to ? in H2O (0.1375 to ? Torr)
Maximum Sound Level 29.7 dbA
View Details
Axial Fans - 1759836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details